Red Lion Controls, Inc. Isolated Loop Powered Temperature Converter ITMA0001

Description
The ITMA0001 temperature converter measures a standard RTD or TC J and K temperature sensor, and provides an isolated passive analog current output signal Excellent accuracy, better than 0.05% of span Slimline housing of 6 mm Excellent EMC performance and 50/60 Hz noise suppression Selectable < 30 ms / 300 ms response time Pre-calibrated temperature ranges selectable via DIP-switches High two port isolation provides surge suppression and protects the control system from transients and noise Flexibly loop powered by 5.5...35 VDC via connectors < 30 ms fast response time with simultaneous sensor error detection when selected Selectable 300 ms response time when signal dampening is needed
Description
The ITMA0001 temperature converter measures a standard RTD or TC J and K temperature sensor, and provides an isolated passive analog current output signal Excellent accuracy, better than 0.05% of span Slimline housing of 6 mm Excellent EMC performance and 50/60 Hz noise suppression Selectable < 30 ms / 300 ms response time Pre-calibrated temperature ranges selectable via DIP-switches High two port isolation provides surge suppression and protects the control system from transients and noise Flexibly loop powered by 5.5...35 VDC via connectors < 30 ms fast response time with simultaneous sensor error detection when selected Selectable 300 ms response time when signal dampening is needed

Suppliers

Company
Product
Description
Supplier Links
Isolated Loop Powered Temperature Converter - ITMA0001 - Red Lion Controls, Inc.
York, PA, United States
Isolated Loop Powered Temperature Converter
ITMA0001
Isolated Loop Powered Temperature Converter ITMA0001
The ITMA0001 temperature converter measures a standard RTD or TC J and K temperature sensor, and provides an isolated passive analog current output signal Excellent accuracy, better than 0.05% of span Slimline housing of 6 mm Excellent EMC performance and 50/60 Hz noise suppression Selectable < 30 ms / 300 ms response time Pre-calibrated temperature ranges selectable via DIP-switches High two port isolation provides surge suppression and protects the control system from transients and noise Flexibly loop powered by 5.5...35 VDC via connectors < 30 ms fast response time with simultaneous sensor error detection when selected Selectable 300 ms response time when signal dampening is needed

The ITMA0001 temperature converter measures a standard RTD or TC J and K temperature sensor, and provides an isolated passive analog current output signal


  • Excellent accuracy, better than 0.05% of span
  • Slimline housing of 6 mm
  • Excellent EMC performance and 50/60 Hz noise suppression
  • Selectable < 30 ms / 300 ms response time
  • Pre-calibrated temperature ranges selectable via DIP-switches
  • High two port isolation provides surge suppression and protects the control system from transients and noise
  • Flexibly loop powered by 5.5...35 VDC via connectors
  • < 30 ms fast response time with simultaneous sensor error detection when selected
  • Selectable 300 ms response time when signal dampening is needed
Supplier's Site
Temperature Converter, Din Rail; Signal Conditioner Input Red Lion Controls - 33AH0646 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Converter, Din Rail; Signal Conditioner Input Red Lion Controls
33AH0646
Temperature Converter, Din Rail; Signal Conditioner Input Red Lion Controls 33AH0646
TEMPERATURE CONVERTER, DIN RAIL; Signal Conditioner Input:RTD, Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.5°C; Output Accuracy:-; Supply Voltage:35VDC; No. of Channels:- RoHS Compliant: Yes

TEMPERATURE CONVERTER, DIN RAIL; Signal Conditioner Input:RTD, Thermocouple; Signal Conditioner Output:Current; No. of Output Channels:-; Accuracy %:0.5°C; Output Accuracy:-; Supply Voltage:35VDC; No. of Channels:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Signal Converters Signal Conditioners
Product Number ITMA0001 33AH0646
Product Name Isolated Loop Powered Temperature Converter Temperature Converter, Din Rail; Signal Conditioner Input Red Lion Controls
Unlock Full Specs
to access all available technical data

Similar Products

DR7AC DIN Rail Mounting Amplifier - DR7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Isolation - Digital Isolators - 4DIR2401HA -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
37 Isolated Standard Signal Conditioner Loop-powered | High Isolation | HART Signal Transmission - 37A7 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details