Red Lion Controls, Inc. DSPLE001- Protocol Converter - Ext Temp DSPLE001

Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Four Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
Datasheet
Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Four Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSPLE001- Protocol Converter - Ext Temp - DSPLE001 - Red Lion Controls, Inc.
York, PA, United States
DSPLE001- Protocol Converter - Ext Temp
DSPLE001
DSPLE001- Protocol Converter - Ext Temp DSPLE001
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems Extended Operating Temperature Range -20° to 70°C 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Four Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods UL Listed for use in Hazardous Locations (See literature for class and division details) We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
  • Protocol Conversion Feature Converts up to 15 Protocols Simultaneously
  • Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems
  • Extended Operating Temperature Range -20° to 70°C
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Four Protocols Simultaneously
  • Independent Serial Ports Provide Virtually Unlimited Integration Methods
  • UL Listed for use in Hazardous Locations (See literature for class and division details)

We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Signal Converters
Product Number DSPLE001
Product Name DSPLE001- Protocol Converter - Ext Temp
Unlock Full Specs
to access all available technical data

Similar Products

8B32 Current Input Module - 8B32-02 - Dataforth Corporation
Specs
Signal Converter Type Current-to-Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details