Red Lion Controls, Inc. High Performance Protocol Converter/Data Logger/Web Server DSPZR000

Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files Up To 1280 x 720 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI Syncs Data Logs to FTP Servers and Microsoft SQL Server® USB Host Port to Move Files To and From CompactFlash Card Without a PC We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
Datasheet
Description
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files Up To 1280 x 720 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI Syncs Data Logs to FTP Servers and Microsoft SQL Server® USB Host Port to Move Files To and From CompactFlash Card Without a PC We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Protocol Converter/Data Logger/Web Server - DSPZR000 - Red Lion Controls, Inc.
York, PA, United States
High Performance Protocol Converter/Data Logger/Web Server
DSPZR000
High Performance Protocol Converter/Data Logger/Web Server DSPZR000
Protocol Conversion Feature Converts up to 15 Protocols Simultaneously Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously Independent Serial Ports Provide Virtually Unlimited Integration Methods CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files Up To 1280 x 720 Virtual HMI Offers Built-in PC-based SCADA Functionality Webserver Provides Worldwide Access To Data Logs And Virtual HMI Syncs Data Logs to FTP Servers and Microsoft SQL Server® USB Host Port to Move Files To and From CompactFlash Card Without a PC We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.
  • Protocol Conversion Feature Converts up to 15 Protocols Simultaneously
  • Extensive Built-in Driver List Allows Easy Data Mapping to PLCs, PCs, and SCADA Systems
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10 Base-T/100 Base-TX Ethernet Connection Can Connect To Multiple Devices Via Up To 10 Protocols Simultaneously
  • Independent Serial Ports Provide Virtually Unlimited Integration Methods
  • CompactFlash® Slot Allows Process Data to be Logged Directly to CSV Files
  • Up To 1280 x 720 Virtual HMI Offers Built-in PC-based SCADA Functionality
  • Webserver Provides Worldwide Access To Data Logs And Virtual HMI
  • Syncs Data Logs to FTP Servers and Microsoft SQL Server®
  • USB Host Port to Move Files To and From CompactFlash Card Without a PC

We invite you to search Red Lion's comprehensive Agency Approvals database to access UL, CE, RoHS, CSA and FM information for our industrial automation and networking products.

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Signal Converters
Product Number DSPZR000
Product Name High Performance Protocol Converter/Data Logger/Web Server
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Digital I/O Modules - OA05 - Altech Corp.
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-02 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details