Red Lion Controls, Inc. Analog to Frequency Converter Module AFCM0000

Description
The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V, 0 - 5 V, or 1 - 5 V. Voltage/Current to Frequency Converter Signal Conditioning 3-way Isolation of Input / Output Signals Universal Conversion Module - Inputs and Outputs Selected via DIP Switch Settings Ultra Slim Design – Only 0.244" Wide 19 to 30 VDC Power The DIP switches are accessible on the side of the housing and allow the following parameters to be configured: Input signal Output signal Output behavior with measuring range, over-range, or under-range Filter type (for smoothing interferences on the input signal
Description
The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V, 0 - 5 V, or 1 - 5 V. Voltage/Current to Frequency Converter Signal Conditioning 3-way Isolation of Input / Output Signals Universal Conversion Module - Inputs and Outputs Selected via DIP Switch Settings Ultra Slim Design – Only 0.244" Wide 19 to 30 VDC Power The DIP switches are accessible on the side of the housing and allow the following parameters to be configured: Input signal Output signal Output behavior with measuring range, over-range, or under-range Filter type (for smoothing interferences on the input signal

Suppliers

Company
Product
Description
Supplier Links
Analog to Frequency Converter Module - AFCM0000 - Red Lion Controls, Inc.
York, PA, United States
Analog to Frequency Converter Module
AFCM0000
Analog to Frequency Converter Module AFCM0000
The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V, 0 - 5 V, or 1 - 5 V. Voltage/Current to Frequency Converter Signal Conditioning 3-way Isolation of Input / Output Signals Universal Conversion Module - Inputs and Outputs Selected via DIP Switch Settings Ultra Slim Design – Only 0.244" Wide 19 to 30 VDC Power The DIP switches are accessible on the side of the housing and allow the following parameters to be configured: Input signal Output signal Output behavior with measuring range, over-range, or under-range Filter type (for smoothing interferences on the input signal

The configurable analog to frequency converter is used to convert analog standard signals to frequency signals or pulse width modulated (PWM) signal conditioning. Input signal ranges are 0 - 20 mA, 4 - 20 mA, 0 - 10 mA, 2 - 10 mA, 0 - 10 V, 2 - 10 V, 0 - 5 V, or 1 - 5 V.


  • Voltage/Current to Frequency Converter
  • Signal Conditioning
  • 3-way Isolation of Input / Output Signals
  • Universal Conversion Module - Inputs and Outputs Selected via DIP Switch Settings
  • Ultra Slim Design – Only 0.244" Wide
  • 19 to 30 VDC Power

The DIP switches are accessible on the side of the housing and allow the following parameters to be configured:


  • Input signal
  • Output signal
  • Output behavior with measuring range, over-range, or under-range
  • Filter type (for smoothing interferences on the input signal
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc.
Product Category Signal Converters
Product Number AFCM0000
Product Name Analog to Frequency Converter Module
Unlock Full Specs
to access all available technical data

Similar Products

Displacement & Level Measurement Controller - SANTEST SSPC-03 - Exsenco, LLC
Specs
User Interface None
Application General Lab & Industrial
Inputs Displacement & Level Measurement Probe
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
SCM7B21/30/31 Isolated Analog Voltage Input Module - SCM7B21/30/31-xx - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details