The Zurn 4x212-FDC2-EX-SC Fire Department Connection provides a means for firefighters to connect hose lines to a fire sprinkler system to supplement the domestic water supply. This ensures active fire protection systems have an adequate water supply. The FDC2 has two swivel inlet connections separated by a clapper that acts as a check valve against backflow if only one hose is attached. The 4x212-FDC2-EX-SC is the straight body style.
Features And Benefits
Straight body style Fire Department Connection
Provide a means for firefighters to connect hose lines to a fire sprinkler system to supplement the domestic water supply
Maximum Pressure: 300 PSI
UL® Listed
C-UL® Listed
FM® Approved
The Zurn 4x212-FDC2-EX-SC Fire Department Connection provides a means for firefighters to connect hose lines to a fire sprinkler system to supplement the domestic water supply. This ensures active fire protection systems have an adequate water supply. The FDC2 has two swivel inlet connections separated by a clapper that acts as a check valve against backflow if only one hose is attached. The 4x212-FDC2-EX-SC is the straight body style.
Features And Benefits
- Straight body style Fire Department Connection
- Provide a means for firefighters to connect hose lines to a fire sprinkler system to supplement the domestic water supply
- Maximum Pressure: 300 PSI
- UL® Listed
- C-UL® Listed
- FM® Approved