Zurn Industries LLC ZW209E ZW209E

Description
The Zurn Wilkins ZW209 Pressure Reducing Valve with Solenoid provides steady downstream pressure and is capable of being opened or closed electronically. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. To view all options, see the Specification Sheet - ZW209E Features And Benefits Holds downstream pressure to a constant value Pressure gauges, wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Globe, reduced port globe, and angle bodies available 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility Available in AC, DC, and many voltages Standard downstream pressure range 15 to 150 psi, contact factory for other range options Pressure rating: 150 Class flanged, 250 psi max; 300 Class flanged or grooved, 400 psi max; Threaded, 400 psi max
Datasheet
Description
The Zurn Wilkins ZW209 Pressure Reducing Valve with Solenoid provides steady downstream pressure and is capable of being opened or closed electronically. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. To view all options, see the Specification Sheet - ZW209E Features And Benefits Holds downstream pressure to a constant value Pressure gauges, wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Globe, reduced port globe, and angle bodies available 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility Available in AC, DC, and many voltages Standard downstream pressure range 15 to 150 psi, contact factory for other range options Pressure rating: 150 Class flanged, 250 psi max; 300 Class flanged or grooved, 400 psi max; Threaded, 400 psi max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZW209E - ZW209E - Zurn Industries LLC
Milwaukee, WI, United States
ZW209E
ZW209E
ZW209E ZW209E
The Zurn Wilkins ZW209 Pressure Reducing Valve with Solenoid provides steady downstream pressure and is capable of being opened or closed electronically. Standard features ease maintenance and repair, and provide the lowest total cost of ownership. To view all options, see the Specification Sheet - ZW209E Features And Benefits Holds downstream pressure to a constant value Pressure gauges, wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance Globe, reduced port globe, and angle bodies available 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility Available in AC, DC, and many voltages Standard downstream pressure range 15 to 150 psi, contact factory for other range options Pressure rating: 150 Class flanged, 250 psi max; 300 Class flanged or grooved, 400 psi max; Threaded, 400 psi max

The Zurn Wilkins ZW209 Pressure Reducing Valve with Solenoid provides steady downstream pressure and is capable of being opened or closed electronically. Standard features ease maintenance and repair, and provide the lowest total cost of ownership.

To view all options, see the Specification Sheet - ZW209E

Features And Benefits

  • Holds downstream pressure to a constant value
  • Pressure gauges, wye strainer, isolation valves, and epoxy coating come standard to simplify start-up and maintenance
  • Globe, reduced port globe, and angle bodies available
  • 150 class flanged, 300 class flanged, grooved, and threaded end connections available for installation versatility
  • Available in AC, DC, and many voltages
  • Standard downstream pressure range 15 to 150 psi, contact factory for other range options
  • Pressure rating: 150 Class flanged, 250 psi max; 300 Class flanged or grooved, 400 psi max; Threaded, 400 psi max
Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Tube Fittings
Product Number ZW209E
Product Name ZW209E
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216115 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 1.375 inch (34.92 mm)
Temperature 250 F (121 C)
View Details
Male Connector Fittings - 61021 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
1/8-27 NPT Screw Plug - MP-18 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details