Zurn Industries LLC Water Hammer Arrestor Size "A" 1260XL-A

Description
The Zurn Wilkins model 1260XL-A is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve closure. Z1260XL Series may be installed within a stud bay without the need for an access panel. Features And Benefits Size "A" features a fixture unit capacity of 1-11 with 1/2" MNPT threaded ANSI/ASME B1.20.1 Features a temperature range -40 degrees to 212 degrees Fahrenheit Rated with ASSE® Listed 1010, ANSI A112.26.1, and Certified to NSF/ANSI 372 by IAPMO R&T
Description
The Zurn Wilkins model 1260XL-A is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve closure. Z1260XL Series may be installed within a stud bay without the need for an access panel. Features And Benefits Size "A" features a fixture unit capacity of 1-11 with 1/2" MNPT threaded ANSI/ASME B1.20.1 Features a temperature range -40 degrees to 212 degrees Fahrenheit Rated with ASSE® Listed 1010, ANSI A112.26.1, and Certified to NSF/ANSI 372 by IAPMO R&T

Suppliers

Company
Product
Description
Supplier Links
Water Hammer Arrestor Size
Milwaukee, WI, United States
Water Hammer Arrestor Size "A"
1260XL-A
Water Hammer Arrestor Size "A" 1260XL-A
The Zurn Wilkins model 1260XL-A is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve closure. Z1260XL Series may be installed within a stud bay without the need for an access panel. Features And Benefits Size "A" features a fixture unit capacity of 1-11 with 1/2" MNPT threaded ANSI/ASME B1.20.1 Features a temperature range -40 degrees to 212 degrees Fahrenheit Rated with ASSE® Listed 1010, ANSI A112.26.1, and Certified to NSF/ANSI 372 by IAPMO R&T

The Zurn Wilkins model 1260XL-A is ideal for use where lead-free fittings are required. It's designed to protect residential, commercial and industrial water lines during pressure surges following quick valve closure. Z1260XL Series may be installed within a stud bay without the need for an access panel.

Features And Benefits

  • Size "A" features a fixture unit capacity of 1-11 with 1/2" MNPT threaded ANSI/ASME B1.20.1
  • Features a temperature range -40 degrees to 212 degrees Fahrenheit
  • Rated with ASSE® Listed 1010, ANSI A112.26.1, and Certified to NSF/ANSI 372 by IAPMO R&T
Supplier's Site

Technical Specifications

  Zurn Industries LLC
Product Category Tube Fittings
Product Number 1260XL-A
Product Name Water Hammer Arrestor Size "A"
Unlock Full Specs
to access all available technical data