The Zurn FP52 Elbows maximize configurability of piping with a range of bend angles from 90 degree to 11 ¼ degree, including standard and short patterned options and end of run adapters (GTF).
Features And Benefits
Elbows available in 90 degree short (S), 90 degree standard, 45 degree (-45), 22.5 degree (-22), 11.25 degree (-11) and End of Run Adapter (GTF)
Elbows available in sizes 1-1/4" - 10"
End of Run Adapters available in sizes NPT 1/2", 3/4" and 1"
Maximum Pressure on 1-1/4" - 4" Elbows: 300 PSI
Maximum Pressure on 6" - 10" Elbows, End of Run Adapters and Drain Elbows: 400 PSI
UL® Listed
C-UL® Listed
FM® Approved
The Zurn FP52 Elbows maximize configurability of piping with a range of bend angles from 90 degree to 11 ¼ degree, including standard and short patterned options and end of run adapters (GTF).
Features And Benefits
- Elbows available in 90 degree short (S), 90 degree standard, 45 degree (-45), 22.5 degree (-22), 11.25 degree (-11) and End of Run Adapter (GTF)
- Elbows available in sizes 1-1/4" - 10"
- End of Run Adapters available in sizes NPT 1/2", 3/4" and 1"
- Maximum Pressure on 1-1/4" - 4" Elbows: 300 PSI
- Maximum Pressure on 6" - 10" Elbows, End of Run Adapters and Drain Elbows: 400 PSI
- UL® Listed
- C-UL® Listed
- FM® Approved