Zurn Industries LLC 3" Neo-Loc (NL) compression gasket connection 3NL-Gasket

Description
Zurn Neo-Loc is a unique labor-saving compression gasketed connection designed to simply push on the stub end of the pipe for a 3" outlet. Features And Benefits Neo-Loc connection can be utilized with plastic, steel, No-Hub and service weight soil pipe. Comes with a unique pipe stop cast in each Zurn Neo-Loc drain body to ensure a proper fit. Zurn Neo-Loc gaskets are designed for use exclusively with Zurn drainage products. Not recommended for roof drain applications due to the watertight integrity of the Neo-Loc connection to the leader pipe being dependent upon adequate leader pipe support and accurate perpendicularity
Description
Zurn Neo-Loc is a unique labor-saving compression gasketed connection designed to simply push on the stub end of the pipe for a 3" outlet. Features And Benefits Neo-Loc connection can be utilized with plastic, steel, No-Hub and service weight soil pipe. Comes with a unique pipe stop cast in each Zurn Neo-Loc drain body to ensure a proper fit. Zurn Neo-Loc gaskets are designed for use exclusively with Zurn drainage products. Not recommended for roof drain applications due to the watertight integrity of the Neo-Loc connection to the leader pipe being dependent upon adequate leader pipe support and accurate perpendicularity

Suppliers

Company
Product
Description
Supplier Links
3
Milwaukee, WI, United States
3" Neo-Loc (NL) compression gasket connection
3NL-Gasket
3" Neo-Loc (NL) compression gasket connection 3NL-Gasket
Zurn Neo-Loc is a unique labor-saving compression gasketed connection designed to simply push on the stub end of the pipe for a 3" outlet. Features And Benefits Neo-Loc connection can be utilized with plastic, steel, No-Hub and service weight soil pipe. Comes with a unique pipe stop cast in each Zurn Neo-Loc drain body to ensure a proper fit. Zurn Neo-Loc gaskets are designed for use exclusively with Zurn drainage products. Not recommended for roof drain applications due to the watertight integrity of the Neo-Loc connection to the leader pipe being dependent upon adequate leader pipe support and accurate perpendicularity

Zurn Neo-Loc is a unique labor-saving compression gasketed connection designed to simply push on the stub end of the pipe for a 3" outlet.

Features And Benefits

  • Neo-Loc connection can be utilized with plastic, steel, No-Hub and service weight soil pipe.
  • Comes with a unique pipe stop cast in each Zurn Neo-Loc drain body to ensure a proper fit.
  • Zurn Neo-Loc gaskets are designed for use exclusively with Zurn drainage products.
  • Not recommended for roof drain applications due to the watertight integrity of the Neo-Loc connection to the leader pipe being dependent upon adequate leader pipe support and accurate perpendicularity
Supplier's Site

Technical Specifications

  Zurn Industries LLC
Product Category Tube Fittings
Product Number 3NL-Gasket
Product Name 3" Neo-Loc (NL) compression gasket connection
Connection Type Compression Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Adapters - 60217 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
771L Male Run Tee | Stainless Steel High Quality High Purity Male Run Tee Branch Tee Pipe Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
English Size 0.500 inch (12.7 mm)
Temperature 250 F (121 C)
View Details