Zurn Industries LLC XL Brass Coupling - 1-1/4" Barb x 1" Barb QQC65GX

Description
1-1/4" x 1" Brass Coupling is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Dezincification resistant Low lead
Datasheet
Description
1-1/4" x 1" Brass Coupling is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Dezincification resistant Low lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XL Brass Coupling - 1-1/4
Milwaukee, WI, United States
XL Brass Coupling - 1-1/4" Barb x 1" Barb
QQC65GX
XL Brass Coupling - 1-1/4" Barb x 1" Barb QQC65GX
1-1/4" x 1" Brass Coupling is a dependable insert and crimp fitting. It's fast, easy, and safe to install. Features And Benefits Used in PEX hot and cold water plumbing applications Easy installation Dezincification resistant Low lead

1-1/4" x 1" Brass Coupling is a dependable insert and crimp fitting. It's fast, easy, and safe to install.

Features And Benefits

  • Used in PEX hot and cold water plumbing applications
  • Easy installation
  • Dezincification resistant
  • Low lead
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Tube Fittings
Product Number QQC65GX
Product Name XL Brass Coupling - 1-1/4" Barb x 1" Barb
Fitting Type Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61057 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
772 LF Female Branch Tee | Stainless Steel Tube Fitting Female Branch Tee 1/2 in. Tube OD x 1/2 in. Tube OD x 3/8 in. Female NPT -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details
ZoomLock PUSH - Optimized for R-410A -  - Parker Sporlan Division
Specs
Fitting Type Elbow Fitting; HVAC / Refrigeration Fitting
Material Brass/Bronze
Temperature 250 F (121 C)
View Details