Xoxide Swiftech 1/4" BSPP x 3/8" Barb Chrome Plated Fitting 20742

Description
These Swiftech 1/4" BSPP x 3/8" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee, Apogee GT, MCW60, and the MCW30) Specifications: Fitting Material: Chrome Plated Brass Thread: 1/4" BSPP (G1/4) Barb size: 3/8" Seal: O-Ring Groove design: 16 to 16.5mm (OD) x 1.5 to 1.75mm (Depth) O-Ring Material: Buna-N Compatible w/ All Swiftech Water Blocks using NPSM Standard (Apogee, Apogee GT, MCW60, MCW30)
Description
These Swiftech 1/4" BSPP x 3/8" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee, Apogee GT, MCW60, and the MCW30) Specifications: Fitting Material: Chrome Plated Brass Thread: 1/4" BSPP (G1/4) Barb size: 3/8" Seal: O-Ring Groove design: 16 to 16.5mm (OD) x 1.5 to 1.75mm (Depth) O-Ring Material: Buna-N Compatible w/ All Swiftech Water Blocks using NPSM Standard (Apogee, Apogee GT, MCW60, MCW30)

Suppliers

Company
Product
Description
Supplier Links
Swiftech 1/4
Malvern, PA, USA
Swiftech 1/4" BSPP x 3/8" Barb Chrome Plated Fitting
20742
Swiftech 1/4" BSPP x 3/8" Barb Chrome Plated Fitting 20742
These Swiftech 1/4" BSPP x 3/8" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee, Apogee GT, MCW60, and the MCW30) Specifications: Fitting Material: Chrome Plated Brass Thread: 1/4" BSPP (G1/4) Barb size: 3/8" Seal: O-Ring Groove design: 16 to 16.5mm (OD) x 1.5 to 1.75mm (Depth) O-Ring Material: Buna-N Compatible w/ All Swiftech Water Blocks using NPSM Standard (Apogee, Apogee GT, MCW60, MCW30)

These Swiftech 1/4" BSPP x 3/8" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee, Apogee GT, MCW60, and the MCW30)
Specifications:

  • Fitting Material: Chrome Plated Brass
  • Thread: 1/4" BSPP (G1/4)
  • Barb size: 3/8"
  • Seal: O-Ring
  • Groove design: 16 to 16.5mm (OD) x 1.5 to 1.75mm (Depth)
  • O-Ring Material: Buna-N
  • Compatible w/ All Swiftech Water Blocks using NPSM Standard
    • (Apogee, Apogee GT, MCW60, MCW30)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Tube Fittings
Product Number 20742
Product Name Swiftech 1/4" BSPP x 3/8" Barb Chrome Plated Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216124 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Adapters - 61152 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.250 inch (6.35 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details