Xoxide Danger Den CrossSLI Fittings 70231

Description
The best SLI and Crossfire fitting pack for videocards! Now buy just one package that enables 1, 2, or 3 slot cooling with an adjustable o-ring seal chromed brass tube. The easiest fitting installation package for SLI and Crossfire setups! Features: • BSPP G1/4 Threads • Double O-Ring Seal on each end of tube • 1, 2, and 3 Slot Tube Lengths • Brass - Chrome Plated Parts Specifications: • Single Slot Spacing Range - 0.74" to 1.19" (18.8mm to 30.2mm) • Double Slot Spacing Range - 1.54" to 1.99" (39.1mm to 50.5mm) • Triple Slot Spacing Range - 2.34" to 2.79" (59.4mm to 70.8mm)
Description
The best SLI and Crossfire fitting pack for videocards! Now buy just one package that enables 1, 2, or 3 slot cooling with an adjustable o-ring seal chromed brass tube. The easiest fitting installation package for SLI and Crossfire setups! Features: • BSPP G1/4 Threads • Double O-Ring Seal on each end of tube • 1, 2, and 3 Slot Tube Lengths • Brass - Chrome Plated Parts Specifications: • Single Slot Spacing Range - 0.74" to 1.19" (18.8mm to 30.2mm) • Double Slot Spacing Range - 1.54" to 1.99" (39.1mm to 50.5mm) • Triple Slot Spacing Range - 2.34" to 2.79" (59.4mm to 70.8mm)

Suppliers

Company
Product
Description
Supplier Links
Danger Den CrossSLI Fittings - 70231 - Xoxide
Malvern, PA, USA
Danger Den CrossSLI Fittings
70231
Danger Den CrossSLI Fittings 70231
The best SLI and Crossfire fitting pack for videocards! Now buy just one package that enables 1, 2, or 3 slot cooling with an adjustable o-ring seal chromed brass tube. The easiest fitting installation package for SLI and Crossfire setups! Features: • BSPP G1/4 Threads • Double O-Ring Seal on each end of tube • 1, 2, and 3 Slot Tube Lengths • Brass - Chrome Plated Parts Specifications: • Single Slot Spacing Range - 0.74" to 1.19" (18.8mm to 30.2mm) • Double Slot Spacing Range - 1.54" to 1.99" (39.1mm to 50.5mm) • Triple Slot Spacing Range - 2.34" to 2.79" (59.4mm to 70.8mm)

The best SLI and Crossfire fitting pack for videocards! Now buy just one package that enables 1, 2, or 3 slot cooling with an adjustable o-ring seal chromed brass tube. The easiest fitting installation package for SLI and Crossfire setups!
Features:
• BSPP G1/4 Threads
• Double O-Ring Seal on each end of tube
• 1, 2, and 3 Slot Tube Lengths
• Brass - Chrome Plated Parts
Specifications:

• Single Slot Spacing Range - 0.74" to 1.19" (18.8mm to 30.2mm)
• Double Slot Spacing Range - 1.54" to 1.99" (39.1mm to 50.5mm)
• Triple Slot Spacing Range - 2.34" to 2.79" (59.4mm to 70.8mm)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Tube Fittings
Product Number 70231
Product Name Danger Den CrossSLI Fittings
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216035 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.438 inch (11.11 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details
Tubing Inserts For Soft Tubing. - Tubing_Inserts - Beswick Engineering Co., Inc.
Specs
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details