Xoxide PrimoChill Poly Barb to Barb Reducer- 1/2 to 1/4 70108

Description
Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed fittings are designed so the mold parting line stops at the base of the barb. The ridge and the barb's conical surface are free of the molded-in leak path present in multiple barb fittings. The conical surface is glass-like and smooth allowing excellent sealing. The straight barb shaft provides space for the hose to relax behind the barb causing the clamp to work like a drawstring. This forces the hose diameter to become smaller than the flare of the fitting's barb. If the tubing swells from internal pressure (near burst), the clamp will be pulled up tight to the back of the barb and a tight seal will be maintained.
Description
Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed fittings are designed so the mold parting line stops at the base of the barb. The ridge and the barb's conical surface are free of the molded-in leak path present in multiple barb fittings. The conical surface is glass-like and smooth allowing excellent sealing. The straight barb shaft provides space for the hose to relax behind the barb causing the clamp to work like a drawstring. This forces the hose diameter to become smaller than the flare of the fitting's barb. If the tubing swells from internal pressure (near burst), the clamp will be pulled up tight to the back of the barb and a tight seal will be maintained.

Suppliers

Company
Product
Description
Supplier Links
PrimoChill Poly Barb to Barb Reducer- 1/2 to 1/4 - 70108 - Xoxide
Malvern, PA, USA
PrimoChill Poly Barb to Barb Reducer- 1/2 to 1/4
70108
PrimoChill Poly Barb to Barb Reducer- 1/2 to 1/4 70108
Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible. Why our fittings are better. Our single-barbed fittings are designed so the mold parting line stops at the base of the barb. The ridge and the barb's conical surface are free of the molded-in leak path present in multiple barb fittings. The conical surface is glass-like and smooth allowing excellent sealing. The straight barb shaft provides space for the hose to relax behind the barb causing the clamp to work like a drawstring. This forces the hose diameter to become smaller than the flare of the fitting's barb. If the tubing swells from internal pressure (near burst), the clamp will be pulled up tight to the back of the barb and a tight seal will be maintained.

Our Single Barb Fittings Features and Clamp Dynamics The threads are molded in precision-ground cavities resulting in perfectly matched threads at the parting line. This produces the cleanest, most accurate molded thread possible.
Why our fittings are better. Our single-barbed fittings are designed so the mold parting line stops at the base of the barb. The ridge and the barb's conical surface are free of the molded-in leak path present in multiple barb fittings. The conical surface is glass-like and smooth allowing excellent sealing.
The straight barb shaft provides space for the hose to relax behind the barb causing the clamp to work like a drawstring. This forces the hose diameter to become smaller than the flare of the fitting's barb. If the tubing swells from internal pressure (near burst), the clamp will be pulled up tight to the back of the barb and a tight seal will be maintained.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Tube Fittings
Product Number 70108
Product Name PrimoChill Poly Barb to Barb Reducer- 1/2 to 1/4
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259617 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Brass
View Details
Adapters - 61150 - Jergens, Inc.
Jergens, Inc.
Specs
Fitting Type Adapter Fitting
English Size 0.125 inch (3.17 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
10-32 Thread, Barb Head - MACS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details