Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBE FITTINGS
XOXIDE
70899 -- XSPC G1/4" TO 3/8" ID, 5/8" OD COMPRESSION FITTING (CHROME)
Xoxide
XSPC G1/4" to 3/8" ID, 5/8" OD Compression Fitting (Chrome)
70899
Description
For 3/8" ID, 5/8" OD Tubing (10mm ID, 16mm OD) Low profile design G1/4" Thread Easy tool free coin installation
Xoxide
Done
Description
For 3/8" ID, 5/8" OD Tubing (10mm ID, 16mm OD) Low profile design G1/4" Thread Easy tool free coin installation
Suppliers
Company
Product
Description
Supplier Links
Xoxide
Malvern, PA, USA
XSPC G1/4" to 3/8" ID, 5/8" OD Compression Fitting (Chrome)
70899
XSPC G1/4" to 3/8" ID, 5/8" OD Compression Fitting (Chrome)
70899
For 3/8" ID, 5/8" OD Tubing (10mm ID, 16mm OD) Low profile design G1/4" Thread Easy tool free coin installation
For 3/8" ID, 5/8" OD Tubing (10mm ID, 16mm OD)
Low profile design
G1/4" Thread
Easy tool free coin installation
Supplier's Site
Technical Specifications
Xoxide
Product Category
Tube Fittings
Product Number
70899
Product Name
XSPC G1/4" to 3/8" ID, 5/8" OD Compression Fitting (Chrome)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pneumatic Fittings
1216180
Specs
Fitting Type
Pneumatic Fitting
Connection Type
Push-to-Connect
Material
Brass/Bronze; Brass
View Details
Jergens, Inc.
Adapters
60211
Specs
Fitting Type
Adapter Fitting
English Size
0.375 inch (9.52 mm)
View Details
MAIN Manufacturing Products, Inc.
SAE Split Flanges - English & Metric
62 Series
Specs
Connection Type
Flange Connection; Split Flanges
English Size
0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size
13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Beswick Engineering Co., Inc.
M5 Male Thread to Two Female M5 Threads, Street Tee Adjustable Position Adapter
M5TM-M5
Specs
Fitting Type
Tee Fitting; Adapter Fitting
Material
Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details