Xoxide Swiftech F-style Plastic Fitting (1/2" body to 1/4" branch) 70031

Description
Introduction: The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are: * Cleaner routing of the tubing * Reduction from "large" tubing size such as 1/2" or 3/8" to devices installed in space constrained areas and necessarily requiring 1/4" ports * Minimal pressure drop Three models are currently available: 1. 1/2"body to 1/4" branch 2. 3/8" body to 1/4" branch 3. 1/4" body to 1/4" branch Specifications: Material: POM (Acetal Copolymer)
Description
Introduction: The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are: * Cleaner routing of the tubing * Reduction from "large" tubing size such as 1/2" or 3/8" to devices installed in space constrained areas and necessarily requiring 1/4" ports * Minimal pressure drop Three models are currently available: 1. 1/2"body to 1/4" branch 2. 3/8" body to 1/4" branch 3. 1/4" body to 1/4" branch Specifications: Material: POM (Acetal Copolymer)

Suppliers

Company
Product
Description
Supplier Links
Swiftech F-style Plastic Fitting (1/2
Malvern, PA, USA
Swiftech F-style Plastic Fitting (1/2" body to 1/4" branch)
70031
Swiftech F-style Plastic Fitting (1/2" body to 1/4" branch) 70031
Introduction: The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are: * Cleaner routing of the tubing * Reduction from "large" tubing size such as 1/2" or 3/8" to devices installed in space constrained areas and necessarily requiring 1/4" ports * Minimal pressure drop Three models are currently available: 1. 1/2"body to 1/4" branch 2. 3/8" body to 1/4" branch 3. 1/4" body to 1/4" branch Specifications: Material: POM (Acetal Copolymer)

Introduction:
The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are:
* Cleaner routing of the tubing * Reduction from "large" tubing size such as 1/2" or 3/8" to devices installed in space constrained areas and necessarily requiring 1/4" ports * Minimal pressure drop
Three models are currently available:
1. 1/2"body to 1/4" branch 2. 3/8" body to 1/4" branch 3. 1/4" body to 1/4" branch
Specifications:
Material: POM (Acetal Copolymer)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Tube Fittings
Product Number 70031
Product Name Swiftech F-style Plastic Fitting (1/2" body to 1/4" branch)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1216117 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Pbt
View Details
Nipple & Plug Fittings - 61068 - Jergens, Inc.
Specs
English Size 0.562 inch (14.29 mm)
View Details
SAE Threaded Flanges - In-line SAE ORB - 61 Series - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Reducer Fitting (optional feature)
Connection Type Flange Connection; Tube - Male English Straight Thread; ORB Threaded In-line Flanges
Material Steel; Stainless
View Details