Xoxide Swiftech F-style Plastic Fitting (3/8" body to 1/4" branch 70032

Description
Introduction: The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are: * Cleaner routing of the tubing * Reduction from "large" tubing size such as 1/2" or 3/8" to devices installed in space constrained areas and necessarily requiring 1/4" ports * Minimal pressure drop Three models are currently available: 1. 1/2"body to 1/4" branch 2. 3/8" body to 1/4" branch 3. 1/4" body to 1/4" branch Specifications: Material: POM (Acetal Copolymer)
Description
Introduction: The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are: * Cleaner routing of the tubing * Reduction from "large" tubing size such as 1/2" or 3/8" to devices installed in space constrained areas and necessarily requiring 1/4" ports * Minimal pressure drop Three models are currently available: 1. 1/2"body to 1/4" branch 2. 3/8" body to 1/4" branch 3. 1/4" body to 1/4" branch Specifications: Material: POM (Acetal Copolymer)

Suppliers

Company
Product
Description
Supplier Links
Swiftech F-style Plastic Fitting (3/8
Malvern, PA, USA
Swiftech F-style Plastic Fitting (3/8" body to 1/4" branch
70032
Swiftech F-style Plastic Fitting (3/8" body to 1/4" branch 70032
Introduction: The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are: * Cleaner routing of the tubing * Reduction from "large" tubing size such as 1/2" or 3/8" to devices installed in space constrained areas and necessarily requiring 1/4" ports * Minimal pressure drop Three models are currently available: 1. 1/2"body to 1/4" branch 2. 3/8" body to 1/4" branch 3. 1/4" body to 1/4" branch Specifications: Material: POM (Acetal Copolymer)

Introduction:
The patent pending "F" fittings are a convenient alternative to "Y" and "T" connectors. They are used to link two water-blocks in parallel using dissimilar tubing sizes. The advantage of these barb fittings compared to Y's or T's are:
* Cleaner routing of the tubing * Reduction from "large" tubing size such as 1/2" or 3/8" to devices installed in space constrained areas and necessarily requiring 1/4" ports * Minimal pressure drop
Three models are currently available:
1. 1/2"body to 1/4" branch 2. 3/8" body to 1/4" branch 3. 1/4" body to 1/4" branch
Specifications:
Material: POM (Acetal Copolymer)

Supplier's Site

Technical Specifications

  Xoxide
Product Category Tube Fittings
Product Number 70032
Product Name Swiftech F-style Plastic Fitting (3/8" body to 1/4" branch
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61001 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
PTFE Swagelok Tube Fitting -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Fluororesin
View Details
Barbed bulkhead connector - SCN-PK-4 - Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Material Aluminum; Aluminum
Temperature 32 to 140 F (0 to 60 C)
View Details