Xoxide Black 1/2" to 3/8" Reducer 80601

Description
Single-barb design provides a leak-proof seal. Black Nylon offers good tensile strength for general purpose applications, max. pressure 150 psi, temp range -40° to 200°F.
Description
Single-barb design provides a leak-proof seal. Black Nylon offers good tensile strength for general purpose applications, max. pressure 150 psi, temp range -40° to 200°F.

Suppliers

Company
Product
Description
Supplier Links
Black 1/2
Malvern, PA, USA
Black 1/2" to 3/8" Reducer
80601
Black 1/2" to 3/8" Reducer 80601
Single-barb design provides a leak-proof seal. Black Nylon offers good tensile strength for general purpose applications, max. pressure 150 psi, temp range -40° to 200°F.

Single-barb design provides a leak-proof seal. Black Nylon offers good tensile strength for general purpose applications, max. pressure 150 psi, temp range -40° to 200°F.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Tube Fittings
Product Number 80601
Product Name Black 1/2" to 3/8" Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1215969 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting
Connection Type Push-to-Connect
Material Brass/Bronze; Stainless; Pbt
View Details
Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.438 inch (11.11 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
1/16-27 or 1/8-27 NPT Male Thread to 10-32 Female Thread Street Tee Adapter - MPAHL - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting; Adapter Fitting
View Details