Xoxide XSPC G1/4" to 3/8"" barb fitting 70175

Description
Description: G1/4" to 3/8" Plated barbs - 3/8" OD for use with 3/8" ID tubing - Length: 24mm - Suitable for G1/4" or 1/4" BSPP threads - Built in O-Ring
Description
Description: G1/4" to 3/8" Plated barbs - 3/8" OD for use with 3/8" ID tubing - Length: 24mm - Suitable for G1/4" or 1/4" BSPP threads - Built in O-Ring

Suppliers

Company
Product
Description
Supplier Links
XSPC G1/4
Malvern, PA, USA
XSPC G1/4" to 3/8"" barb fitting
70175
XSPC G1/4" to 3/8"" barb fitting 70175
Description: G1/4" to 3/8" Plated barbs - 3/8" OD for use with 3/8" ID tubing - Length: 24mm - Suitable for G1/4" or 1/4" BSPP threads - Built in O-Ring

Description:
G1/4" to 3/8" Plated barbs
- 3/8" OD for use with 3/8" ID tubing
- Length: 24mm
- Suitable for G1/4" or 1/4" BSPP threads
- Built in O-Ring

Supplier's Site

Technical Specifications

  Xoxide
Product Category Tube Fittings
Product Number 70175
Product Name XSPC G1/4" to 3/8"" barb fitting
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Fittings - 1259588 - RS Components, Ltd.
Specs
Fitting Type Pneumatic Fitting; Sanitary or Food Grade Rated
Connection Type Push-to-Connect
Material Brass/Bronze; Nickel plated brass
View Details
Reducers & Expanders - 61033 - Jergens, Inc.
Specs
Fitting Type Reducer Fitting
English Size 0.438 inch (11.11 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
Double Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details