Xoxide Swiftech 1/4" BSPP x 1/2" Barb Chrome Plated Fitting 20743

Description
These Swiftech 1/4" BSPP x 1/2" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee, Apogee GT, MCW60, and the MCW30) Specifications: Fitting Material: Chrome Plated Brass Thread: 1/4" BSPP (G1/4) Barb size: 1/2" Seal: O-Ring Groove design: 16 to 16.5mm (OD) x 1.5 to 1.75mm (Depth) O-Ring Material: Buna-N Compatible w/ All Swiftech Water Blocks using NPSM Standard (Apogee, Apogee GT, MCW60, MCW30)
Description
These Swiftech 1/4" BSPP x 1/2" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee, Apogee GT, MCW60, and the MCW30) Specifications: Fitting Material: Chrome Plated Brass Thread: 1/4" BSPP (G1/4) Barb size: 1/2" Seal: O-Ring Groove design: 16 to 16.5mm (OD) x 1.5 to 1.75mm (Depth) O-Ring Material: Buna-N Compatible w/ All Swiftech Water Blocks using NPSM Standard (Apogee, Apogee GT, MCW60, MCW30)

Suppliers

Company
Product
Description
Supplier Links
Swiftech 1/4
Malvern, PA, USA
Swiftech 1/4" BSPP x 1/2" Barb Chrome Plated Fitting
20743
Swiftech 1/4" BSPP x 1/2" Barb Chrome Plated Fitting 20743
These Swiftech 1/4" BSPP x 1/2" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee, Apogee GT, MCW60, and the MCW30) Specifications: Fitting Material: Chrome Plated Brass Thread: 1/4" BSPP (G1/4) Barb size: 1/2" Seal: O-Ring Groove design: 16 to 16.5mm (OD) x 1.5 to 1.75mm (Depth) O-Ring Material: Buna-N Compatible w/ All Swiftech Water Blocks using NPSM Standard (Apogee, Apogee GT, MCW60, MCW30)

These Swiftech 1/4" BSPP x 1/2" Barb Chrome Plated Fitting are compatible with a wide variety of Swiftech products, including all Swiftech water-blocks using the NPSM standard (such as Apogee, Apogee GT, MCW60, and the MCW30)
Specifications:

  • Fitting Material: Chrome Plated Brass
  • Thread: 1/4" BSPP (G1/4)
  • Barb size: 1/2"
  • Seal: O-Ring
  • Groove design: 16 to 16.5mm (OD) x 1.5 to 1.75mm (Depth)
  • O-Ring Material: Buna-N
  • Compatible w/ All Swiftech Water Blocks using NPSM Standard
    • (Apogee, Apogee GT, MCW60, MCW30)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Tube Fittings
Product Number 20743
Product Name Swiftech 1/4" BSPP x 1/2" Barb Chrome Plated Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Multi-socket - KDVF-8 - Festo Corporation
Festo Corporation
Specs
Fitting Type Pneumatic Fitting
Temperature 14 to 140 F (-10 to 60 C)
View Details
Stainless Steel Ultra High Purity Mini Butt Weld Mini Tee Reducer MTRW Series Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Reducer Fitting; Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details