Megadyne Americas AT5 Urethane Steel Timing Belt AT5-600

Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
AT5 Urethane Steel Timing Belt - AT5-600 - Megadyne Americas
Pineville, NC, United States
AT5 Urethane Steel Timing Belt
AT5-600
AT5 Urethane Steel Timing Belt AT5-600
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

AT5 Urethane Steel

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number AT5-600
Product Name AT5 Urethane Steel Timing Belt
Metric Pitch AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

GT2 (3MM) Pitch, 280 Grooves, 9mm wide TruMotion belt with low dust & Elevated Temperature Capability - A26R53M280090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 9 mm (0.3543 inch)
Belt Material Polymer Compound
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
Timing Belts - 1755178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1200 mm (47.24 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details