Megadyne Americas 5M HTD® Neoprene Timing Belt 975-5M

Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Timing Belt - 975-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Timing Belt
975-5M
5M HTD® Neoprene Timing Belt 975-5M
5M HTD® Neoprene 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene

5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 975-5M
Product Name 5M HTD® Neoprene Timing Belt
Metric Pitch HTD 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 1755232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 640 mm (25.2 inch)
View Details
2 mm (GT3) Pitch, 433 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M433060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Komax Polyurethane Belts -  - Bervina Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; AT 5mm
Belt Width 16 to 152 mm (0.6299 to 5.98 inch)
Belt Length 260 to 476 mm (10.24 to 18.74 inch)
View Details