Megadyne Americas 3M HTD® Neoprene Timing Belt 861-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 861-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Timing Belt
861-3M
3M HTD® Neoprene Timing Belt 861-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 861-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Belt Width 5 to 25.4 mm (0.1969 to 1 inch)
Belt Length 861 mm (33.9 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 550 mm (21.65 inch)
View Details
2 mm (GT3) Pitch, 262 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M262060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
DB-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details