AT3 Urethane Steel
3mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | AT3-399 |
| Product Name | AT3 Urethane Steel Timing Belt |
| Metric Pitch | AT3 |
| Belt Width | 8 to 32 mm (0.3150 to 1.26 inch) |
| Belt Length | 399 mm (15.71 inch) |