Megadyne Americas T10 Urethane Steel Timing Belt 75 T10

Description
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
T10 Urethane Steel Timing Belt - 75 T10 - Megadyne Americas
Pineville, NC, United States
T10 Urethane Steel Timing Belt
75 T10
T10 Urethane Steel Timing Belt 75 T10
T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

T10 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 75 T10
Product Name T10 Urethane Steel Timing Belt
Metric Pitch T 10mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1595 mm (62.8 inch)
View Details
2 mm (GT3) Pitch, 190 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M190090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
3M Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 3mm
Belt Width 6 to 450 mm (0.2362 to 17.72 inch)
Belt Length 60 to 6804 mm (2.36 to 268 inch)
View Details