Megadyne Americas 5M HTD® Neoprene Double Sided Timing Belt D1270-5M

Description
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Double Sided Timing Belt - D1270-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Double Sided Timing Belt
D1270-5M
5M HTD® Neoprene Double Sided Timing Belt D1270-5M
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene Double Sided

Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D1270-5M
Product Name 5M HTD® Neoprene Double Sided Timing Belt
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 25 mm (0.3543 to 0.9843 inch)
Belt Length 1270 mm (50 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 2000 mm (78.74 inch)
View Details
2 mm (GT3) Pitch, 43 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M043090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details