Megadyne Americas Twin Power - Power Grip® GT® 8M Double Sided Neoprene Timing Belt D3280-8M

Description
Twin Power - Power Grip® GT® 8M Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
Twin Power - Power Grip® GT® 8M Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
Twin Power - Power Grip® GT® 8M Double Sided Neoprene Timing Belt - D3280-8M - Megadyne Americas
Pineville, NC, United States
Twin Power - Power Grip® GT® 8M Double Sided Neoprene Timing Belt
D3280-8M
Twin Power - Power Grip® GT® 8M Double Sided Neoprene Timing Belt D3280-8M
Twin Power - Power Grip® GT® 8M Neoprene 8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Twin Power - Power Grip® GT® 8M Neoprene

8mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D3280-8M
Product Name Twin Power - Power Grip® GT® 8M Double Sided Neoprene Timing Belt
Metric Pitch GT 2 8mm pitch
Features Double-Sided
Belt Length 3280 mm (129 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 300 mm (11.81 inch)
View Details
2 mm (GT3) Pitch, 93 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M093030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Open Ended Timing Belts - T10-Metric Series - US Timing & Conveyor
Specs
Metric Pitch T 10mm
Features Open-Ended
Belt Width 10 to 310 mm (0.3937 to 12.2 inch)
View Details