Megadyne Americas AT5 Urethane Steel Timing Belt AT5-875

Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
AT5 Urethane Steel Timing Belt - AT5-875 - Megadyne Americas
Pineville, NC, United States
AT5 Urethane Steel Timing Belt
AT5-875
AT5 Urethane Steel Timing Belt AT5-875
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

AT5 Urethane Steel

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number AT5-875
Product Name AT5 Urethane Steel Timing Belt
Metric Pitch AT 5mm
Belt Width 8 to 32 mm (0.3150 to 1.26 inch)
Belt Length 875 mm (34.45 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 289 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M289060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1884523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 720 mm (28.35 inch)
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details