Megadyne Americas AT5 Urethane Steel Timing Belt AT5-545

Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
AT5 Urethane Steel Timing Belt - AT5-545 - Megadyne Americas
Pineville, NC, United States
AT5 Urethane Steel Timing Belt
AT5-545
AT5 Urethane Steel Timing Belt AT5-545
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

AT5 Urethane Steel

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number AT5-545
Product Name AT5 Urethane Steel Timing Belt
Metric Pitch AT 5mm
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 9 mm (0.3543 inch)
Belt Length 400 mm (15.75 inch)
View Details
2 mm (GT3) Pitch, 76 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M076060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
D-14M Double Sided Timimg Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Features Double-Sided
Belt Width 40 to 180 mm (1.57 to 7.09 inch)
View Details