Megadyne Americas AT10 Urethane Steel Timing Belt AT10-560

Description
AT10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
AT10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
AT10 Urethane Steel Timing Belt - AT10-560 - Megadyne Americas
Pineville, NC, United States
AT10 Urethane Steel Timing Belt
AT10-560
AT10 Urethane Steel Timing Belt AT10-560
AT10 Urethane Steel 10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

AT10 Urethane Steel

10mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number AT10-560
Product Name AT10 Urethane Steel Timing Belt
Metric Pitch AT 10mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 121 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M121090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 2056065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 50 mm (1.97 inch)
Belt Length 1440 mm (56.69 inch)
View Details
T10 Classical Timing Belts -  - SKF/Global
Specs
Metric Pitch T 10mm
Belt Width 10 to 450 mm (0.3937 to 17.72 inch)
Belt Length 260 to 7050 mm (10.24 to 278 inch)
View Details