Megadyne Americas 3M HTD® Neoprene Timing Belt 858-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 858-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Timing Belt
858-3M
3M HTD® Neoprene Timing Belt 858-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 858-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Belt Width 5 to 25.4 mm (0.1969 to 1 inch)
Belt Length 858 mm (33.78 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 2056038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 59
Belt Material Rubber; Rubber
View Details
3mm (GT2) Pitch, 149 Grooves, 15mm wide TruMotion belt with low dust & Elevated Temperature Capibility. - A26R53M149150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 15 mm (0.5906 inch)
Belt Material Polymer Compound
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
D-14M Double Sided Timimg Belts -  - SKF/Global
Specs
Metric Pitch HTD 14mm
Features Double-Sided
Belt Width 40 to 180 mm (1.57 to 7.09 inch)
View Details