Megadyne Americas 3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D3MR-525

Description
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt - D3MR-525 - Megadyne Americas
Pineville, NC, United States
3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
D3MR-525
3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D3MR-525
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

3MR Double Sided Power Grip® GT® 2 Neoprene

Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D3MR-525
Product Name 3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2 3mm Pitch
Features Double-Sided
Belt Width 5 to 25 mm (0.1969 to 0.9843 inch)
Belt Length 525 mm (20.67 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 79 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M079030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Timing Belts - 1755179 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 1270 mm (50 inch)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belt, 3mm HTD Pitch, TruMotion -  - York Industries, Inc.
Specs
Metric Pitch HTD 3mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Belt Length 87 to 1956 mm (3.43 to 77.01 inch)
View Details