Megadyne Americas 3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D3MR-537

Description
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt - D3MR-537 - Megadyne Americas
Pineville, NC, United States
3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
D3MR-537
3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D3MR-537
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

3MR Double Sided Power Grip® GT® 2 Neoprene

Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D3MR-537
Product Name 3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2 3mm Pitch
Features Double-Sided
Belt Width 5 to 25 mm (0.1969 to 0.9843 inch)
Belt Length 537 mm (21.14 inch)
Unlock Full Specs
to access all available technical data

Similar Products

3mm (GT2) Pitch, 280 Grooves, 15mm wide TruMotion belt with low dust & Elevated Temperature Capibility. - A26R53M280150 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 3mm
Belt Width 15 mm (0.5906 inch)
Belt Material Polymer Compound
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1884525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 800 mm (31.5 inch)
View Details
Synchro-Link® Double Sided Timing Belts - Polyurethane (Metric) (DT5, DT10) -  - Bando American, Inc.
Specs
Metric Pitch T 5mm; T 10mm
Features Double-Sided
Belt Width 5 to 50 mm (0.1969 to 1.97 inch)
View Details