Megadyne Americas 14M HTD® Neoprene Timing Belt 826-14M

Description
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
14M HTD® Neoprene Timing Belt - 826-14M - Megadyne Americas
Pineville, NC, United States
14M HTD® Neoprene Timing Belt
826-14M
14M HTD® Neoprene Timing Belt 826-14M
14M HTD/ Power Grip® GT® Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

14M HTD/ Power Grip® GT® Neoprene

14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 826-14M
Product Name 14M HTD® Neoprene Timing Belt
Metric Pitch HTD 14mm
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
2 mm (GT3) Pitch, 539 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M539090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 2056060 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 12 mm (0.4724 inch)
Belt Length 1040 mm (40.94 inch)
View Details
DB-T5 Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch T 5mm
Features Double-Sided
Belt Width 6 to 200 mm (0.2362 to 7.87 inch)
View Details