Megadyne Americas 5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D5MR-1150

Description
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt - D5MR-1150 - Megadyne Americas
Pineville, NC, United States
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
D5MR-1150
5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D5MR-1150
5MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

5MR Double Sided Power Grip® GT® 2 Neoprene

Double Sided 5mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D5MR-1150
Product Name 5MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2 5mm Pitch
Features Double-Sided
Belt Width 9 to 25 mm (0.3543 to 0.9843 inch)
Belt Length 1150 mm (45.28 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1821298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 201 mm (7.91 inch)
View Details
2 mm (GT3) Pitch, 80 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M080060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details