Megadyne Americas T5 Urethane Steel Timing Belt 6 T5

Description
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length
Description
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Suppliers

Company
Product
Description
Supplier Links
T5 Urethane Steel Timing Belt - 6 T5 - Megadyne Americas
Pineville, NC, United States
T5 Urethane Steel Timing Belt
6 T5
T5 Urethane Steel Timing Belt 6 T5
T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

T 5 pitch, 450 mm min. welded belt length, 50 or 100 m standard roll length

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 6 T5
Product Name T5 Urethane Steel Timing Belt
Metric Pitch T 5mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 372 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M372030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 2056050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 30 mm (1.18 inch)
Belt Length 680 mm (26.77 inch)
View Details
Open Ended Timing Belts - T20-Metric Series - US Timing & Conveyor
Specs
Metric Pitch T 20mm
Features Open-Ended
Belt Width 25 to 150 mm (0.9843 to 5.91 inch)
View Details