Megadyne Americas AT5 Urethane Steel Timing Belt AT5-1750

Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
AT5 Urethane Steel Timing Belt - AT5-1750 - Megadyne Americas
Pineville, NC, United States
AT5 Urethane Steel Timing Belt
AT5-1750
AT5 Urethane Steel Timing Belt AT5-1750
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

AT5 Urethane Steel

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number AT5-1750
Product Name AT5 Urethane Steel Timing Belt
Metric Pitch AT 5mm
Belt Width 8 to 32 mm (0.3150 to 1.26 inch)
Belt Length 1750 mm (68.9 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 293 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M293090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Timing Belts - 1884546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 20 mm (0.7874 inch)
Belt Length 1160 mm (45.67 inch)
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belt, 3mm HTD Pitch, TruMotion -  - York Industries, Inc.
Specs
Metric Pitch HTD 3mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Belt Length 87 to 1956 mm (3.43 to 77.01 inch)
View Details