Megadyne Americas 3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D3MR-753

Description
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt - D3MR-753 - Megadyne Americas
Pineville, NC, United States
3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
D3MR-753
3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt D3MR-753
3MR Double Sided Power Grip® GT® 2 Neoprene Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

3MR Double Sided Power Grip® GT® 2 Neoprene

Double Sided 3mm metric pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D3MR-753
Product Name 3MR Double Sided Power Grip® GT® 2 Neoprene Timing Belt
Metric Pitch GT 2 3mm Pitch
Features Double-Sided
Belt Width 5 to 25 mm (0.1969 to 0.9843 inch)
Belt Length 753 mm (29.65 inch)
Unlock Full Specs
to access all available technical data

Similar Products

T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
View Details
Timing Belts - 1755190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 14mm
Belt Width 115 mm (4.53 inch)
Belt Length 2310 mm (90.94 inch)
View Details
2 mm (GT3) Pitch, 338 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M338090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
14M HTD® Neoprene Timing Belt - 1610-14M - Megadyne Americas
Specs
Metric Pitch HTD 14mm
Belt Length 1610 mm (63.39 inch)
Number of Teeth 115
View Details