Megadyne Americas 3M HTD® Neoprene Timing Belt 915-3M

Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
3M HTD® Neoprene Timing Belt - 915-3M - Megadyne Americas
Pineville, NC, United States
3M HTD® Neoprene Timing Belt
915-3M
3M HTD® Neoprene Timing Belt 915-3M
3M HTD® Neoprene 3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

3M HTD® Neoprene

3mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number 915-3M
Product Name 3M HTD® Neoprene Timing Belt
Metric Pitch HTD 3mm
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 43 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M043060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Arc Tooth Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch HTD 3mm; HTD 5mm; HTD 8mm; HTD 14mm; HTD 20mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; RP2M, RP3M, RP5M, RP8M, RP14M
View Details
Timing Belts - 1821319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 9 mm (0.3543 inch)
Belt Length 168 mm (6.61 inch)
View Details
Synchro-Link® STS Timing Belts - Neoprene (Metric) (STS2M, STS3M, STS4.5M, STS5M, STS8M, STS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm
Belt Width 4 to 120 mm (0.1575 to 4.72 inch)
Number of Teeth 43 to 358
View Details