Twin Power - Power Grip® GT® 14M Neoprene
14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (metric) |
| Product Number | D2100-14M |
| Product Name | Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt |
| Metric Pitch | GT 2 14mm pitch |
| Features | Double-Sided |
| Belt Length | 2100 mm (82.68 inch) |