Megadyne Americas Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt D3850-14M

Description
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt - D3850-14M - Megadyne Americas
Pineville, NC, United States
Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt
D3850-14M
Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt D3850-14M
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Twin Power - Power Grip® GT® 14M Neoprene

14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D3850-14M
Product Name Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt
Metric Pitch GT 2 14mm pitch
Features Double-Sided
Belt Length 3850 mm (152 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 170 Teeth, 3mm Wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M170030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 2056062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 8mm
Belt Width 12 mm (0.4724 inch)
Belt Length 1160 mm (45.67 inch)
View Details
Timing Blets -  - Boston Gear
Boston Gear
Specs
Metric Pitch HTD 3mm; HTD 5mm
Belt Width 6 to 15 mm (0.2362 to 0.5906 inch)
Ultimate Tensile Strength 730 to 3825 N (2625 to 13759 oz)
View Details