Megadyne Americas Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt D1890-14M

Description
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt - D1890-14M - Megadyne Americas
Pineville, NC, United States
Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt
D1890-14M
Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt D1890-14M
Twin Power - Power Grip® GT® 14M Neoprene 14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Twin Power - Power Grip® GT® 14M Neoprene

14mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D1890-14M
Product Name Twin Power - Power Grip® GT® 14M Double Sided Neoprene Timing Belt
Metric Pitch GT 2 14mm pitch
Features Double-Sided
Belt Length 1890 mm (74.41 inch)
Unlock Full Specs
to access all available technical data

Similar Products

2 mm (GT3) Pitch, 247 Teeth, 3mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M247030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 3 mm (0.1181 inch)
Belt Material Neoprene
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; AT 5mm; AT 10mm; AT 20mm
Belt Material Rubber
View Details
Timing Belts - 1821302 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 3mm
Belt Width 6 mm (0.2362 inch)
Belt Length 225 mm (8.86 inch)
View Details
Synchro-Link® High Performance STS Timing Belts (HPS) - Neoprene (Metric) (HPS5M, HPS8M, HPS14M) -  - Bando American, Inc.
Specs
Metric Pitch S 5mm; S 8mm; S 14mm
Belt Width 10 to 120 mm (0.3937 to 4.72 inch)
Number of Teeth 45 to 358
View Details