Megadyne Americas AT5 Urethane Steel Timing Belt AT5-2000

Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.
Description
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Suppliers

Company
Product
Description
Supplier Links
AT5 Urethane Steel Timing Belt - AT5-2000 - Megadyne Americas
Pineville, NC, United States
AT5 Urethane Steel Timing Belt
AT5-2000
AT5 Urethane Steel Timing Belt AT5-2000
AT5 Urethane Steel 5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

AT5 Urethane Steel

5mm Pitch timing belts made of Polyurethane translucent reinforced with steel tensile cords.

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number AT5-2000
Product Name AT5 Urethane Steel Timing Belt
Metric Pitch AT 5mm
Belt Width 8 to 32 mm (0.3150 to 1.26 inch)
Belt Length 2000 mm (78.74 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Timing Belts - 1755243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Belt Width 15 mm (0.5906 inch)
Belt Length 850 mm (33.46 inch)
View Details
2 mm (GT3) Pitch, 247 Teeth, 9mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M247090 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 9 mm (0.3543 inch)
Belt Material Neoprene
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm; T 20mm; HTD 8mm; S 2mm; S 3mm; S 4.5mm; S 5mm; S 8mm; S 14mm; 14M, RP14M
Features Double-Sided
View Details
D-8M Double Sided Timing Belts -  - SKF/Global
Specs
Metric Pitch HTD 8mm
Features Double-Sided
Belt Width 20 to 180 mm (0.7874 to 7.09 inch)
View Details