Megadyne Americas 5M HTD® Neoprene Double Sided Timing Belt D425-5M

Description
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.
Description
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Suppliers

Company
Product
Description
Supplier Links
5M HTD® Neoprene Double Sided Timing Belt - D425-5M - Megadyne Americas
Pineville, NC, United States
5M HTD® Neoprene Double Sided Timing Belt
D425-5M
5M HTD® Neoprene Double Sided Timing Belt D425-5M
5M HTD® Neoprene Double Sided Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

5M HTD® Neoprene Double Sided

Double Sided 5mm pitch timing belts made of Neoprene with Fiberglass reinforcement.

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (metric)
Product Number D425-5M
Product Name 5M HTD® Neoprene Double Sided Timing Belt
Metric Pitch HTD 5mm
Features Double-Sided
Belt Width 9 to 25 mm (0.3543 to 0.9843 inch)
Belt Length 425 mm (16.73 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric Pitch 8, 9.525
Belt Material Rubber
View Details
Timing Belts - 2056044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric Pitch 5mm
Number of Teeth 134
Belt Material Rubber; Rubber
View Details
2 mm (GT3) Pitch, 218 Teeth, 6mm wide Single Sided Neoprene Belt with Fiberglass Cords - A36R51M218060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Metric Pitch GT 2mm
Belt Width 6 mm (0.2362 inch)
Belt Material Neoprene
View Details
Heat Resistant Pu Timing Belt with Silicon Cover up tp 100°C -  - Bervina Ltd.
Specs
Metric Pitch T 2.5mm; T 5mm; T 10mm
Belt Width 20 to 65 mm (0.7874 to 2.56 inch)
Belt Length 330 to 920 mm (12.99 to 36.22 inch)
View Details