Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 29 30 31 32 33 34 35 36 37 38 39 40 41 50 60 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER 0.6-2.5V
DC DC CONVERTER 0.6-5V 0.6-5V
DC DC CONVERTER 0.6-5V
DC DC CONVERTER 1.5V 2W
DC DC CONVERTER 1.5V 750MW
DC DC CONVERTER 1.5V
DC DC CONVERTER 1.8-5V
DC DC CONVERTER 1.8V 1.8W
DC DC CONVERTER 1.8V 2W
DC DC CONVERTER 1.8V 900MW
DC DC CONVERTER 1.8V
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 2.5V 1W
DC DC CONVERTER 2.5V 3W
DC DC CONVERTER 2.5V 5W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 2W
DC DC CONVERTER 3.3V 16.5W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 3.3W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 6.6W
DC DC CONVERTER 3.3V
DC DC CONVERTER 3.6V
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V
DC DC CONVERTER 6.5V 3W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 4.5W
DC DC CONVERTER 9V 5W
DC DC CONVERTER 9V 9W
IC POWER MANAGEMENT
RAA210130GBG#AD0

<< Prev Next >>