Acme Chip Technology Co., Limited Datasheets for DC-DC Converters
DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more
| Product Name | Notes |
|---|---|
| DC DC CONVERTER +/-12V 1W | |
| DC DC CONVERTER +/-15V 1W | |
| DC DC CONVERTER +/-24V 1W | |
| DC DC CONVERTER +/-3.3V 1W | |
| DC DC CONVERTER +/-5V 1W | |
| DC DC CONVERTER +/-9V 1W | |
| DC DC CONVERTER 12V 1W | |
| DC DC CONVERTER 15V 1W | |
| DC DC CONVERTER 24V 1W | |
| DC DC CONVERTER 2X12V 1W | |
| DC DC CONVERTER 2X15V 1W | |
| DC DC CONVERTER 2X3.3V 1W | |
| DC DC CONVERTER 2X5V 1W | |
| DC DC CONVERTER 2X9V 1W | |
| DC DC CONVERTER 3.3V 1W | |
| DC DC CONVERTER 5V 1W | |
| DC DC CONVERTER 9V 1W |
| << Prev | Next >> |