Acme Chip Technology Co., Limited Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 50 60 70 80 82
Product Name Notes
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 9V 2W

<< Prev Next >>