KOBOLD Instruments, Inc. KP46 - Explosion-Proof Pressure Transmitter

Description
Product Features Pressure Ranges from 0-50 PSIG through 0-10,000 PSIG Approved Explosion-Proof for Class 1, Div. 1 and Class 1, Div. 2 Hazardous Locations One Piece 316L Stainless Steel Sensing Diaphragm With No Welds, O-rings or Seams Rugged Sealed Case Withstands Harsh Environments, Shock and Vibration The KOBOLD KP46 series explosion-proof pressure transmitter is approved for use in hazardous locations per CSA standard 30 and U.L. standard 1203 for Class 1, Division 1 and Division 2 locations. The wetted parts are all 316L stainless steel for compatibility with a wide variety of media. Wetted materials and construction comply with NACE MR0175. Other wetted materials such as 17-4 PH stainless or inconel are available on request. The fitting and sensing diaphragm are machined out of a single piece of material so there are no welds, seams or o-ring seals resulting in excellent long term performance and stability.
Description
Product Features Pressure Ranges from 0-50 PSIG through 0-10,000 PSIG Approved Explosion-Proof for Class 1, Div. 1 and Class 1, Div. 2 Hazardous Locations One Piece 316L Stainless Steel Sensing Diaphragm With No Welds, O-rings or Seams Rugged Sealed Case Withstands Harsh Environments, Shock and Vibration The KOBOLD KP46 series explosion-proof pressure transmitter is approved for use in hazardous locations per CSA standard 30 and U.L. standard 1203 for Class 1, Division 1 and Division 2 locations. The wetted parts are all 316L stainless steel for compatibility with a wide variety of media. Wetted materials and construction comply with NACE MR0175. Other wetted materials such as 17-4 PH stainless or inconel are available on request. The fitting and sensing diaphragm are machined out of a single piece of material so there are no welds, seams or o-ring seals resulting in excellent long term performance and stability.

Suppliers

Company
Product
Description
Supplier Links
KP46 - Explosion-Proof Pressure Transmitter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
KP46 - Explosion-Proof Pressure Transmitter
KP46 - Explosion-Proof Pressure Transmitter
Product Features Pressure Ranges from 0-50 PSIG through 0-10,000 PSIG Approved Explosion-Proof for Class 1, Div. 1 and Class 1, Div. 2 Hazardous Locations One Piece 316L Stainless Steel Sensing Diaphragm With No Welds, O-rings or Seams Rugged Sealed Case Withstands Harsh Environments, Shock and Vibration The KOBOLD KP46 series explosion-proof pressure transmitter is approved for use in hazardous locations per CSA standard 30 and U.L. standard 1203 for Class 1, Division 1 and Division 2 locations. The wetted parts are all 316L stainless steel for compatibility with a wide variety of media. Wetted materials and construction comply with NACE MR0175. Other wetted materials such as 17-4 PH stainless or inconel are available on request. The fitting and sensing diaphragm are machined out of a single piece of material so there are no welds, seams or o-ring seals resulting in excellent long term performance and stability.

Product Features

  • Pressure Ranges from 0-50 PSIG through 0-10,000 PSIG
  • Approved Explosion-Proof for Class 1, Div. 1 and Class 1, Div. 2 Hazardous Locations
  • One Piece 316L Stainless Steel Sensing Diaphragm With No Welds, O-rings or Seams
  • Rugged Sealed Case Withstands Harsh Environments, Shock and Vibration

The KOBOLD KP46 series explosion-proof pressure transmitter is approved for use in hazardous locations per CSA standard 30 and U.L. standard 1203 for Class 1, Division 1 and Division 2 locations. The wetted parts are all 316L stainless steel for compatibility with a wide variety of media. Wetted materials and construction comply with NACE MR0175. Other wetted materials such as 17-4 PH stainless or inconel are available on request. The fitting and sensing diaphragm are machined out of a single piece of material so there are no welds, seams or o-ring seals resulting in excellent long term performance and stability.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Pressure Transmitters
Product Name KP46 - Explosion-Proof Pressure Transmitter
Signal Output Analog Current
Pressure Measurement Gauge
Media Liquid; Gas
Features Intrinsically Safe
Working Pressure Range 0.0 to 1000 psi (0.0 to 704 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P2R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MP502 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details