KOBOLD Instruments, Inc. PSC - Digital Electronic Pressure Sensor

Description
The KOBOLD PSC pressure sensor is designed for both pressure monitoring and optionally, continuous pressure measurement within one device. The user friendly design of the PSC allows simple switchpoint or switchpoint/transmit ter programming without actual system pressurization. The selectable PNP/NPN transistor output is capable of switching currents up to 500 mA. Each switch is fully programmable, including: reset point, switch type, and switching function. Analog current and voltage output options are available for remote monitoring of system pressures. The ceramic or thin-film measuring cells give the PSC excellent repeatability and longevity, even with wide pressure variations. The high quality stainless steel housing makes it well suited for industrial environments.
Datasheet
Description
The KOBOLD PSC pressure sensor is designed for both pressure monitoring and optionally, continuous pressure measurement within one device. The user friendly design of the PSC allows simple switchpoint or switchpoint/transmit ter programming without actual system pressurization. The selectable PNP/NPN transistor output is capable of switching currents up to 500 mA. Each switch is fully programmable, including: reset point, switch type, and switching function. Analog current and voltage output options are available for remote monitoring of system pressures. The ceramic or thin-film measuring cells give the PSC excellent repeatability and longevity, even with wide pressure variations. The high quality stainless steel housing makes it well suited for industrial environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PSC - Digital Electronic Pressure Sensor -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
PSC - Digital Electronic Pressure Sensor
PSC - Digital Electronic Pressure Sensor
The KOBOLD PSC pressure sensor is designed for both pressure monitoring and optionally, continuous pressure measurement within one device. The user friendly design of the PSC allows simple switchpoint or switchpoint/transmit ter programming without actual system pressurization. The selectable PNP/NPN transistor output is capable of switching currents up to 500 mA. Each switch is fully programmable, including: reset point, switch type, and switching function. Analog current and voltage output options are available for remote monitoring of system pressures. The ceramic or thin-film measuring cells give the PSC excellent repeatability and longevity, even with wide pressure variations. The high quality stainless steel housing makes it well suited for industrial environments.

The KOBOLD PSC pressure sensor is designed for both pressure monitoring and optionally, continuous pressure measurement within one device. The user friendly design of the PSC allows simple switchpoint or switchpoint/transmitter programming without actual system pressurization. The selectable PNP/NPN transistor output is capable of switching currents up to 500 mA. Each switch is fully programmable, including: reset point, switch type, and switching function. Analog current and voltage output options are available for remote monitoring of system pressures. The ceramic or thin-film measuring cells give the PSC excellent repeatability and longevity, even with wide pressure variations. The high quality stainless steel housing makes it well suited for industrial environments.

Datasheet

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Pressure Sensors
Product Name PSC - Digital Electronic Pressure Sensor
Device Category Sensor
Sensor Technology Thin Film
Measurement Type Compound; Vacuum
Media Liquid; Gas
Display Type Digital Numerical Display
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducer -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure sensor - SDE3-V1Z-B-HQ4-2N-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential; Vacuum
View Details
2 suppliers
E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers