KOBOLD Instruments, Inc. SEN - OEM Pressure Transmitter

Description
Product Features Ranges 0-30†Hg Vacuum to 0-7500 PSIG 0.5% or 1.0% of Full Scale Accuracy 4-20 mA, 0-5 VDC or 0-10 VDC Outputs Ceramic Pressure Sensing System for High Cycle Life Economical Price for OEM Applications The SEN series pressure transmitters combine the reliability of a solid state ceramic sensor with an economical price. The SEN series is available in accuracy classes of either ±1.0% or ±0.5% of full scale value. 4-20 mA, 0-5 VDC or 0-10 VDC outputs are available allowing the SEN to interface with virtually any control system. The heart of the SEN is its ceramic piezo-resistive sensing element. Ceramic sensors are known for exceptionally long cycle life with virtually no calibration drift. These features, along with the compact, robust stainless steel package, make the SEN an ideal choice for OEM applications.
Description
Product Features Ranges 0-30†Hg Vacuum to 0-7500 PSIG 0.5% or 1.0% of Full Scale Accuracy 4-20 mA, 0-5 VDC or 0-10 VDC Outputs Ceramic Pressure Sensing System for High Cycle Life Economical Price for OEM Applications The SEN series pressure transmitters combine the reliability of a solid state ceramic sensor with an economical price. The SEN series is available in accuracy classes of either ±1.0% or ±0.5% of full scale value. 4-20 mA, 0-5 VDC or 0-10 VDC outputs are available allowing the SEN to interface with virtually any control system. The heart of the SEN is its ceramic piezo-resistive sensing element. Ceramic sensors are known for exceptionally long cycle life with virtually no calibration drift. These features, along with the compact, robust stainless steel package, make the SEN an ideal choice for OEM applications.

Suppliers

Company
Product
Description
Supplier Links
SEN - OEM Pressure Transmitter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
SEN - OEM Pressure Transmitter
SEN - OEM Pressure Transmitter
Product Features Ranges 0-30†Hg Vacuum to 0-7500 PSIG 0.5% or 1.0% of Full Scale Accuracy 4-20 mA, 0-5 VDC or 0-10 VDC Outputs Ceramic Pressure Sensing System for High Cycle Life Economical Price for OEM Applications The SEN series pressure transmitters combine the reliability of a solid state ceramic sensor with an economical price. The SEN series is available in accuracy classes of either ±1.0% or ±0.5% of full scale value. 4-20 mA, 0-5 VDC or 0-10 VDC outputs are available allowing the SEN to interface with virtually any control system. The heart of the SEN is its ceramic piezo-resistive sensing element. Ceramic sensors are known for exceptionally long cycle life with virtually no calibration drift. These features, along with the compact, robust stainless steel package, make the SEN an ideal choice for OEM applications.

Product Features

  • Ranges 0-30†Hg Vacuum to 0-7500 PSIG
  • 0.5% or 1.0% of Full Scale Accuracy
  • 4-20 mA, 0-5 VDC or 0-10 VDC Outputs
  • Ceramic Pressure Sensing System for High Cycle Life
  • Economical Price for OEM Applications

The SEN series pressure transmitters combine the reliability of a solid state ceramic sensor with an economical price. The SEN series is available in accuracy classes of either ±1.0% or ±0.5% of full scale value. 4-20 mA, 0-5 VDC or 0-10 VDC outputs are available allowing the SEN to interface with virtually any control system. The heart of the SEN is its ceramic piezo-resistive sensing element. Ceramic sensors are known for exceptionally long cycle life with virtually no calibration drift. These features, along with the compact, robust stainless steel package, make the SEN an ideal choice for OEM applications.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Pressure Transmitters
Product Name SEN - OEM Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive
Pressure Measurement Gauge
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
Pressure Measurement Gauge
Features Temperature Compensated
View Details
Pressure transmitter - SPTW-P2R-G14-VD-M12 - Festo Corporation
Specs
Signal Output Analog Voltage
Sensor Technology Piezoelectric
Media Liquid; Gas
View Details
2 suppliers
MP Constant Current - MPT402 - Piezo-Metrics
Specs
Pressure Measurement Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details