KOBOLD Instruments, Inc. KPG - High Precision Pressure Transmitter

Description
Product Features Advanced Thin Film or Piezoresistive Sensing Technology Variety of Output Signals CE EMI Compliant Absolute or Gauge Measuring Ranges High Overpressure Protection Fast Response Time Stainless Steel Construction Pressures to 60,000 PSIG Easy-to Use Hirschmann Connector Standard KOBOLD KPG series transducers are intended for heavy duty, high accuracy applications. Utilizing either thin film or piezoresistive technologies, the KPG can achieve accuracies of ±0.12% at pressures up to 60,000 PSIG while offering shock resistance, extreme long term sensor stability and excellent noise immunity (CE compliance). Along with these features, the KPG offers protection against common installation problems such as reverse polarity wiring, over- voltage and short circuiting. As with all sensors in the KP line, KPG sensors undergo 100% inspection and testing to ensure a trouble-free installation process.
Description
Product Features Advanced Thin Film or Piezoresistive Sensing Technology Variety of Output Signals CE EMI Compliant Absolute or Gauge Measuring Ranges High Overpressure Protection Fast Response Time Stainless Steel Construction Pressures to 60,000 PSIG Easy-to Use Hirschmann Connector Standard KOBOLD KPG series transducers are intended for heavy duty, high accuracy applications. Utilizing either thin film or piezoresistive technologies, the KPG can achieve accuracies of ±0.12% at pressures up to 60,000 PSIG while offering shock resistance, extreme long term sensor stability and excellent noise immunity (CE compliance). Along with these features, the KPG offers protection against common installation problems such as reverse polarity wiring, over- voltage and short circuiting. As with all sensors in the KP line, KPG sensors undergo 100% inspection and testing to ensure a trouble-free installation process.

Suppliers

Company
Product
Description
Supplier Links
KPG - High Precision Pressure Transmitter -  - KOBOLD Instruments, Inc.
Pittsburgh, PA, USA
KPG - High Precision Pressure Transmitter
KPG - High Precision Pressure Transmitter
Product Features Advanced Thin Film or Piezoresistive Sensing Technology Variety of Output Signals CE EMI Compliant Absolute or Gauge Measuring Ranges High Overpressure Protection Fast Response Time Stainless Steel Construction Pressures to 60,000 PSIG Easy-to Use Hirschmann Connector Standard KOBOLD KPG series transducers are intended for heavy duty, high accuracy applications. Utilizing either thin film or piezoresistive technologies, the KPG can achieve accuracies of ±0.12% at pressures up to 60,000 PSIG while offering shock resistance, extreme long term sensor stability and excellent noise immunity (CE compliance). Along with these features, the KPG offers protection against common installation problems such as reverse polarity wiring, over- voltage and short circuiting. As with all sensors in the KP line, KPG sensors undergo 100% inspection and testing to ensure a trouble-free installation process.

Product Features

  • Advanced Thin Film or Piezoresistive Sensing Technology
  • Variety of Output Signals
  • CE EMI Compliant
  • Absolute or Gauge Measuring Ranges
  • High Overpressure Protection
  • Fast Response Time
  • Stainless Steel Construction
  • Pressures to 60,000 PSIG
  • Easy-to Use Hirschmann Connector Standard

KOBOLD KPG series transducers are intended for heavy duty, high accuracy applications. Utilizing either thin film or piezoresistive technologies, the KPG can achieve accuracies of ±0.12% at pressures up to 60,000 PSIG while offering shock resistance, extreme long term sensor stability and excellent noise immunity (CE compliance). Along with these features, the KPG offers protection against common installation problems such as reverse polarity wiring, over- voltage and short circuiting. As with all sensors in the KP line, KPG sensors undergo 100% inspection and testing to ensure a trouble-free installation process.

Supplier's Site

Technical Specifications

  KOBOLD Instruments, Inc.
Product Category Pressure Transmitters
Product Name KPG - High Precision Pressure Transmitter
Signal Output Analog Voltage; Analog Current
Sensor Technology Semiconductor Piezoresistive; Thin Film
Pressure Measurement Gauge
Media Liquid; Gas
Working Pressure Range -14.74 to 60000 psi (-10.37 to 42227 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor/Pressure Transmitter - X-100T - XJCSENSOR Technology Co., Ltd.
Specs
Signal Output Analog Voltage; Analog Current; Transducer: 1.5mV/V, 2mV/V, Transmitter: 4-20mA, 0-20mA, 0-10V, 0-5V
Pressure Measurement Gauge
Media Liquid; Gas
View Details
Differential pressure Transmitter - PCE-DDMU 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Pressure Measurement Differential
View Details
Handheld Pressure Reader and Transmitter - Stauff - HydraCheck Inc.
Specs
Display Type Digital Numerical Display
Features Temperature Output
Working Pressure Range 8700 psi (6123 m H2O)
View Details
Small flange remote seal type differential pressure transmitter - FKX-5 - Fuji Electric Corp. of America
Specs
Pressure Measurement Differential
View Details